PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 20.60
Bulb
Type: B10
Qty: 3
Wattage: 40
Finish: Roman Bronze
Weight: 25.6
Product Name: 60`` Ceiling Fan
UPC: 026586972739
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.12 Dia
Wire: 6.5`
Motor size: 165X25
Motor housing: 11.8
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13
Blade span: 60
Electricity Use: 12
Light Kit: Included
Speeds: 6 speed RPM: Low - 52/High - 1
Optional Control: Remote Control with Reverse and Down Light Feature
Reverse Air: Yes
Airflow Efficienty: 4646
Airflow Efficienty: 384
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 304446 |
| Product Name | 5VSR60RID-L Fans-Ceiling Fans |