PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 15.50
Length 15.50
Bulb
Finish: Oil-Rubbed Bronze
Weight: 16.05
Product Name: Fan
UPC: 840506051522
Category: Fan-Multi
Safety Listing: Damp
Motor size: 153X18
Manufacturer's Warranty: Lifetime
Electricity Use: 55
Speeds: 4-Speeds
Optional Control: 4 speed wall control included (CW40)
Reverse Air: Yes
Airflow Efficienty: 4529
Airflow Efficienty: 83
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 417745 |
| Product Name | FP4620OB Fans-Ceiling Fans |