PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 19.25
Length 19.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 24.4
Product Name: Fan
UPC: 840506051492
Category: Fan-Multi
Safety Listing: Dry
Motor size: 153X18
Manufacturer's Warranty: Lifetime
Electricity Use: 55
Speeds: 3-Speeds
Optional Control: Included
Reverse Air: Yes
Airflow Efficienty: 4565
Airflow Efficienty: 83
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 417740 |
| Product Name | FP4420SN Fans-Ceiling Fans |