PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Cappuccino
Weight: 35
Product Name: Cappuccino fan comes with Antiqued Cherrywood Blade
UPC: 98612290865
Category: Fans
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Light Kit: Adaptable
Speeds: Three
Optional Control: Remote control adaptable
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 414135 |
| Product Name | FL-CP-188 Fans-Ceiling Fans |