PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 18.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Weight: 28
Product Name: Three Light Ceiling Fan
UPC: 783927268233
Category: Ceiling Fans
Glass: Pine Bark
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 172x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 71
Light Kit: Removable
Speeds: 3
Optional Control: Reversing and Up & Down Light CoolTouch Remote Control
Reverse Air: Yes
Airflow Efficienty: 5947
Airflow Efficienty: 84
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 412845 |
| Product Name | 300002OLZ Fans-Ceiling Fans |