PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: GU10
Qty: 1
Wattage: 50
Finish: Chrome
Product Name: 52`` 4 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 188x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 16
Blade span: 52
Blade type: Walnut
Electricity Use: 62
Speeds: 156/100/60 RPM
Optional Control: 7-1301-0, Reversing & Light Dimming Wall Control
Reverse Air: Yes
Airflow Efficienty: 4526
Airflow Efficienty: 73
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 412757 |
| Product Name | 36524-14 Fans-Ceiling Fans |