PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.25
Bulb
Finish: Antique Marble
Weight: 28
Product Name: 52`` Ceiling Fan
UPC: 783927282017
Category: Ceiling Fans
Glass: Dusty Satin
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 76
Speeds: 3
Optional Control: Full Function CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 5397
Airflow Efficienty: 71
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 403254 |
| Product Name | 300115AMS Fans-Ceiling Fans |