PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 15
Finish: Tannery Bronze
Weight: 34
Product Name: Four Light Ceiling Fan
UPC: 783927281980
Category: Ceiling Fans
Glass: Sunrise Marble
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 74
Light Kit: Integrated
Speeds: 3
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 6281
Airflow Efficienty: 84
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 403228 |
| Product Name | 300113TZ Fans-Ceiling Fans |