PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 15.80
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Colton Bronze
Weight: 34
Product Name: Three Light Ceiling Fan
UPC: 783927281904
Category: Ceiling Fans
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 79
Light Kit: Removable
Speeds: 3
Optional Control: Full Function CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 4860
Airflow Efficienty: 62
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 403227 |
| Product Name | 300108CTZ Fans-Ceiling Fans |