PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Oiled Bronze
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 188x15
Manufacturer's Warranty: Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Teak
Electricity Use: 80
Speeds: 169/106/51 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 6323
Airflow Efficienty: 79
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 402648 |
| Product Name | 78525-86 Fans-Ceiling Fans |