PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Oiled Bronze
Product Name: 52`` Patio Fan
Category: Patio Fan
Safety Rating: Ul
Safety Listing: Wet
Motor size: 172X17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 52
Blade type: Walnut
Electricity Use: 64
Speeds: 160/110/50 RPM
Optional Control: Pull Chain
Reverse Air: 160/110/50
Airflow Efficienty: 5692
Airflow Efficienty: 89
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 402495 |
| Product Name | 144525-86 Fans-Wet Location |