PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 16.94
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 18.15
Product Name: 52`` Ceiling Fan
UPC: 008297119252
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.3125 Dia
Wire: 6.5`
Motor size: 153X18
Motor housing: 9.21
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 56
Light Kit: Integrated
Speeds: 3 speed
Optional Control: Includes Wall / Hand Remote with reverse
Reverse Air: Yes
Airflow Efficienty: 5536
Airflow Efficienty: 99
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 393855 |
| Product Name | 3ACR52PND Fans-Ceiling Fans |