PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 23.40
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Burnished Gold
Weight: 38.58
Product Name: 56`` Indoor Ceiling Fan
UPC: 822920154188
Category: Ceiling Fan
Glass: Cream Textured
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 188x20
Manufacturer's Warranty: Lifetime
Blade pitch: 14
Blade span: 56
Blade type: 52-FB4-MA-WA
Electricity Use: 87
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 55/High - 170
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5700
Airflow Efficienty: 64.8
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 372226 |
| Product Name | 56-588-MO-22 Fans-Ceiling Fans |