PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.20
Length 13.20
Bulb
Finish: Black
Weight: 16.53
Product Name: Builder Series Standard Damp: Black (1`` Downrod)
UPC: 840506058569
Category: Fan-Uni
Safety Listing: Damp
Wire: 80``
Motor size: 153X15
Manufacturer's Warranty: Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 64
Optional Control: No
Airflow Efficienty: 5850
Airflow Efficienty: 91
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 366895 |
| Product Name | BP230BL1 Fans-Damp Location |