PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.00
Length 20.00
Bulb
Finish: Cherry/Walnut
Weight: 1.52
Product Name: 20`` Kubix and Zonix Blade
UPC: 840506052055
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Designer: 7.09
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 366873 |
| Product Name | B4442CWR Fans-Blades |