PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 0.25
Length 0.25
Bulb
Finish: White
Weight: 1.4
Product Name: 20`` Kubix & Zonix Blade: Composite, White - 3
UPC: 840506057913
Category: Blades
Safety Listing: Wet
Manufacturer's Warranty: Lifetime
Blade span: 42
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 366871 |
| Product Name | BPW4442WH Fans-Blades |