PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 15.40
Length 15.40
Bulb
Finish: Satin Nickel
Weight: 14.66
Product Name: Fan
UPC: 840506056381
Category: Fan-Uni
Safety Listing: Wet
Motor size: 153X18
Manufacturer's Warranty: Lifetime
Electricity Use: 53
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5077
Airflow Efficienty: 96
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 366581 |
| Product Name | FP4640SN Fans-Wet Location |