PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 16.16
Length 16.16
Bulb
Type: LED
Qty: 8
Wattage: 10
Finish: Satin Nickel
Weight: 21.85
Product Name: Landan: Satin Nickel
UPC: 840506056077
Category: Fan-Uni
Glass: White frosted
Safety Listing: Dry
Motor size: Dc-125S
Manufacturer's Warranty: Lifetime
Electricity Use: 29
Speeds: 6-Speeds
Optional Control: Included
Reverse Air: Yes
Airflow Efficienty: 5621
Airflow Efficienty: 194
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 366556 |
| Product Name | FPD8087SN Fans-Ceiling Fans |