PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.30
Length 18.30
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Rust
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 366555 |
| Product Name | MAD3260RS-B5260WA Fans-Ceiling Fans |