PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 12.75
Bulb
Finish: Blacksmith
Product Name: Quality Max & Energy Star 52 Inch Ceiling Fan
UPC: 785652207457
Category: Ceiling Fans
Safety Rating: UL/cUL
Safety Listing: Dry
Wire: 78``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 361473 |
| Product Name | 15030-839 Fans-Ceiling Fans |