PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.00
Length 18.00
Bulb
Type: Mini-Can
Qty: 1
Wattage: 100
Finish: Matte White
Weight: 29
Product Name: Celano: Matte White, Matte White Blade - 5 (E11 Minica
UPC: 840506057883
Category: Fan-Uni
Safety Listing: Dry
Wire: 80``
Motor size: 188X20
Manufacturer's Warranty: Lifetime
Blade pitch: 14
Blade span: 54
Electricity Use: 79
Optional Control: No
Airflow Efficienty: 5882
Airflow Efficienty: 74
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 366529 |
| Product Name | FP5420MW Fans-Ceiling Fans |