PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.00
Length 18.00
Bulb
Type: CFL
Qty: 2
Wattage: 15
Finish: Pewter
Weight: 29
Product Name: Celano: Pewter, Walnut Blade - 220 Volt
UPC: 840506053878
Category: Fan-Uni
Safety Listing: Dry
Wire: 80``
Motor size: 188X20
Manufacturer's Warranty: Lifetime
Blade pitch: 14
Blade span: 54
Electricity Use: 73
Optional Control: No
Airflow Efficienty: 5882
Airflow Efficienty: 74
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 366527 |
| Product Name | FP5420PW-220 Fans-Ceiling Fans |