PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: English Bronze
Weight: 17
Product Name: One Light Ceiling Fan
UPC: 822920237850
Category: Ceiling Fans
Glass: Cream Indian Scavo
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Blade pitch: 12
Light Kit: Y
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 365596 |
| Product Name | 52-624-5CN-13 Fans-Damp Location |