PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 15.14
Bulb
Finish: Textured White
Weight: 23.43
Product Name: 52`` Indoor Ceiling Fan
UPC: 822920095412
Category: Ceiling Fan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: 52-FB4-MA-UN
Electricity Use: 74
Light Kit: Sold Separately
Speeds: 3-Speed, RPM: Low - 71/High - 176
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5200
Airflow Efficienty: 70.3
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 372202 |
| Product Name | 52-850-MO-TW Fans-Ceiling Fans |