PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 22.25
Length 22.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Dark Smoke
Weight: 32
Product Name: Fan
UPC: 840506050785
Category: Fan-Uni
Glass: Opal
Safety Listing: Dry
Motor size: 188X25
Manufacturer's Warranty: Lifetime
Electricity Use: 72
Speeds: 3-Speeds
Optional Control: Included
Reverse Air: Yes
Airflow Efficienty: 5784
Airflow Efficienty: 81
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 417771 |
| Product Name | HF6200DS Fans-Ceiling Fans |