PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 18.75
Bulb
Finish: White
Weight: 14.3
Product Name: 56`` Ceiling Fan
UPC: 783927366588
Category: Fans
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 78``
Motor size: 188X15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 21
Blade span: 56
Speeds: 4
Optional Control: Wall Control
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 347857 |
| Product Name | 337015WH Fans-Ceiling Fans |