PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 13.75
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 100
Finish: White
Weight: 24
Product Name: 42`` Ceiling Fan
UPC: 783927366700
Category: Fans
Glass: Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Wire: 78``
Motor size: 125X65
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 42
Light Kit: Integrated
Speeds: 6
Optional Control: Full Function 6 Speed CoolTouch�� DC Control System
Reverse Air: Yes
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 347832 |
| Product Name | 300147WH Fans-Ceiling Fans |