PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 12.60
Bulb
Finish: Satin Natural White
Weight: 23.1
Product Name: 42`` Ceiling Fan
UPC: 783927366298
Category: Fans
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 78``
Motor size: 153X13
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 42
Speeds: 3
Optional Control: Pull Chain
Reverse Air: Yes
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 347808 |
| Product Name | 337013SNW Fans-Ceiling Fans |