PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Satin Steel
Weight: 23
Product Name: Satin Steel fan comes with Silver Blade
UPC: 98612561866
Category: Fans
Motor size: 153x22
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Light Kit: Included
Speeds: Three
Optional Control: Remote control adaptable
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 345598 |
| Product Name | TO-SS Fans-Ceiling Fans |