PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 14.76
Bulb
Type: T4
Qty: 1
Wattage: 75
Finish: Gloss Black
Weight: 19.5
Product Name: 52`` Ceiling Fan
UPC: 026586971220
Category: Ceiling Fans
Glass: Frosted
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.12 Dia
Wire: 6.5`
Motor size: 172X20
Motor housing: 8.58
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13
Blade span: 52
Blade type: ABS
Electricity Use: 71
Light Kit: Included
Speeds: 3 speed RPM: Low - 55/High - 1
Optional Control: CK300 - Wall or Hand-Held Combination Kit w/ Rever
Reverse Air: Yes
Airflow Efficienty: 5873
Airflow Efficienty: 83
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 304737 |
| Product Name | 3MO52BGO-L Fans-Ceiling Fans |