PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 15
Finish: Oil Rubbed Bronze
Weight: 43
Product Name: Six0`` Fan with Six Light Light Kit
UPC: 98612070894
Category: Fans
Motor size: 188x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 60
Light Kit: Adaptable
Speeds: Three
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 345289 |
| Product Name | ST-ORB Fans-Ceiling Fans |