PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: JD Ell Minican
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 29.8
Product Name: Matte Black fan comes with Matte Black Blade
UPC: 98612565697
Category: Fans
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Light Kit: Included
Speeds: Three
Optional Control: Comes with a full function remote control
Reverse Air: Yes
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 345256 |
| Product Name | QU-MB Fans-Ceiling Fans |