PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 12.25
Bulb
Finish: Adobe Cream
Weight: 18
Product Name: 52`` Ceiling Fan
UPC: 783927367233
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet
Wire: 78``
Motor size: 153X15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 11.5
Blade span: 52
Blade type: ABS
Speeds: 3
Optional Control: Pull Chain
Reverse Air: Yes
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 344994 |
| Product Name | 339520ADC Fans-Wet Location |