PRODUCT DETAILS / SPECS
Width/Dia: 68.00
Bulb
Finish: Oiled Bronze
Product Name: 68`` 2 Blade Ceiling Fan
Category: Ceiling Fan
Safety Listing: Dry
Motor size: 153x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 16
Blade span: 68
Speeds: 102/80/59/42 RPM
Reverse Air: Yes
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 341548 |
| Product Name | 28682-86 Fans-Ceiling Fans |