PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Shell White
Product Name: Ceiling Fan
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 333769 |
| Product Name | F647-SWH Fans-Ceiling Fans |