PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Mini-Can
Qty: 1
Wattage: 75
Finish: Kocoa
Product Name: Ceiling Fan
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 333764 |
| Product Name | F680-KA Fans-Wet Location |