PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 16.25
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 40
Finish: Midnight Chrome
Weight: 26.4
Product Name: Three Light Fan
UPC: 783927366809
Category: Fans
Glass: Etched Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 78``
Motor size: 172X17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Light Kit: Integrated
Speeds: 3
Optional Control: Basic Function CoolTouch�� Control System
Reverse Air: Yes
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 347860 |
| Product Name | 300144MCH Fans-Ceiling Fans |