PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Length 15.00
Bulb
Finish: Black
Weight: 18.25
Product Name: Fan
UPC: 840506020641
Category: Fan-Multi
Safety Listing: Damp
Motor size: Fk2100
Manufacturer's Warranty: Lifetime
Electricity Use: 82
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4788
Airflow Efficienty: 58
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 315718 |
| Product Name | FP320BL Fans-Damp Location |