PRODUCT DETAILS / SPECS
Width/Dia: 58.50
Length 0.00
Bulb
Finish: Pewter
Weight: 60
Product Name: Fan
UPC: 840506051768
Category: Fan-Multi
Safety Listing: Dry
Motor size: 188X25
Manufacturer's Warranty: Lifetime
Speeds: 2-Speeds
Optional Control: Wall contol (C3) included
Reverse Air: Yes
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 315709 |
| Product Name | FP7000PW Fans-Ceiling Fans |