PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 0.50
Length 0.50
Bulb
Finish: Dark Cherry
Weight: 0.6
Product Name: 22`` Carved Rectangle Frame Wood Blade Set - 5, Dark Ch
UPC: 840506058408
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Blade span: 52
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 312591 |
| Product Name | B5132DC Fans-Blades |