PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 10.50
Length 10.50
Bulb
Finish: Walnut
Weight: 4
Product Name: Fan Blades
UPC: 783927390279
Category: Fan Blades
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 365147 |
| Product Name | 371200 Fans-Blades |