PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 0.25
Length 0.25
Bulb
Finish: Walnut/Light Walnut
Product Name: 42`` Reversable Plywood 5 Blades
UPC: 840506058279
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Blade span: 42
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 312578 |
| Product Name | BEW42WALW Fans-Blades |