PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 0.50
Length 0.50
Bulb
Finish: Walnut
Weight: 0.4
Product Name: 26`` Oval Leaf Carved Wood Blade: Walnut
UPC: 840506058446
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Blade span: 60
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 312577 |
| Product Name | B5350WA Fans-Blades |