PRODUCT DETAILS / SPECS
Width/Dia: 13.70
Height: 0.30
Length 0.30
Bulb
Finish: Light Mango
Weight: 11.95
Product Name: 22`` Composite Mango Leaf Blade Set
UPC: 840506057265
Category: Blades
Safety Listing: Wet
Manufacturer's Warranty: Lifetime
Designer: 15.96
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 651278 |
| Product Name | BPW5290LM Fans-Blades |