PRODUCT DETAILS / SPECS
Width/Dia: 5.60
Height: 1.30
Length 1.30
Bulb
Finish: Teak/Mahogany
Weight: 3.64
Product Name: 26`` Standard Wood Blade
UPC: 840506058095
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Designer: 4.08
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 312575 |
| Product Name | B6133TKMH Fans-Blades |