PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 0.25
Length 0.25
Bulb
Finish: Cherry
Product Name: 23`` Inlet 4 Blades
UPC: 840506058453
Category: Blades
Safety Listing: Wet
Manufacturer's Warranty: Lifetime
Blade span: 52
Optional Control: NO
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 312534 |
| Product Name | BPW7823CY Fans-Blades |