PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 21.57
Length 21.57
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Oil-Rubbed Bronze
Product Name: Fan
UPC: 840506058774
Category: Fans
Safety Listing: Wet
Motor size: 153X20
Manufacturer's Warranty: Lifetime
Blade pitch: 13
Blade span: 52
Electricity Use: 59
Optional Control: NO
Airflow Efficienty: 98
Airflow Efficienty: 5803
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 312500 |
| Product Name | FP7954OB Fans-Wet Location |