PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Galvanized
Product Name: Fan
Category: Fan
Safety Listing: Wet
Motor size: 153x15
Manufacturer's Warranty: Limited Lifetime
Blade span: 52
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 304794 |
| Product Name | 143525-909 Fans-Wet Location |