PRODUCT DETAILS / SPECS
Width/Dia: 66.00
Height: 19.31
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Titanium
Weight: 23.32
Product Name: 52`` Ceiling Fan
UPC: 026586972524
Category: Ceiling Fans
Glass: Matte Opal
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Wire: 6.5`
Motor size: 188X20
Motor housing: 9.84
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 25
Blade span: 52
Blade type: ABS
Electricity Use: 69
Light Kit: Included
Speeds: 3 speed RPM: Low - 64/High - 1
Optional Control: CK300 - Wall or Hand-Held Combination Kit w/ Rever
Reverse Air: Yes
Airflow Efficienty: 6890
Airflow Efficienty: 100
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 304768 |
| Product Name | 3LRRTID Fans-Ceiling Fans |