PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 21.00
Bulb
Type: B10
Qty: 3
Wattage: 60
Finish: Brushed Steel
Weight: 21.2
Product Name: 52`` Ceiling Fan
UPC: 026586972487
Category: Ceiling Fans
Glass: Frosted
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.12 Dia
Wire: 6.5`
Motor size: 153X18
Motor housing: 9.45
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 15
Blade span: 52
Electricity Use: 64
Light Kit: Included
Speeds: 3 speed RPM: Low - 79/High - 1
Optional Control: CK250 - Wall or Hand-Held Combination Kit w/ Downl
Reverse Air: Yes
Airflow Efficienty: 5637
Airflow Efficienty: 88
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 304765 |
| Product Name | 3AXR52BS3-L Fans-Ceiling Fans |